multicomp PRO Ffc Cable Assy, 20P, White, 50Mm; No. Of Conductors Multicomp Pro MP-FFCA05200502B

Description
FFC CABLE ASSY, 20P, WHITE, 50MM; No. of Conductors:20Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
FFC CABLE ASSY, 20P, WHITE, 50MM; No. of Conductors:20Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc Cable Assy, 20P, White, 50Mm; No. Of Conductors Multicomp Pro - 67AH2863 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable Assy, 20P, White, 50Mm; No. Of Conductors Multicomp Pro
67AH2863
Ffc Cable Assy, 20P, White, 50Mm; No. Of Conductors Multicomp Pro 67AH2863
FFC CABLE ASSY, 20P, WHITE, 50MM; No. of Conductors:20Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:White RoHS Compliant: Yes

FFC CABLE ASSY, 20P, WHITE, 50MM; No. of Conductors:20Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AH2863
Product Name Ffc Cable Assy, 20P, White, 50Mm; No. Of Conductors Multicomp Pro
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6003A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Connecting cable - NEBB-M12G5-P-5-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details