multicomp PRO Cable Assy, Ffc-Ffc, 12 Core, 152Mm; No. Of Conductors Multicomp Pro MP-FFCA05121522B

Description
CABLE ASSY, FFC-FFC, 12 CORE, 152MM; No. of Conductors:12Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 12 CORE, 152MM; No. of Conductors:12Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 12 Core, 152Mm; No. Of Conductors Multicomp Pro - 67AH2844 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 12 Core, 152Mm; No. Of Conductors Multicomp Pro
67AH2844
Cable Assy, Ffc-Ffc, 12 Core, 152Mm; No. Of Conductors Multicomp Pro 67AH2844
CABLE ASSY, FFC-FFC, 12 CORE, 152MM; No. of Conductors:12Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 12 CORE, 152MM; No. of Conductors:12Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AH2844
Product Name Cable Assy, Ffc-Ffc, 12 Core, 152Mm; No. Of Conductors Multicomp Pro
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6092A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details