The Cable Assembly FFC-FFC, 12 Core, 50mm from Multicomp Pro features a 0.5mm pitch and is designed for applications requiring flexible interconnections. The cable is constructed with a white PET insulator and blue PET support tape, ensuring durability and reliability. It has brass contacts with tin plating, which enhances conductivity and corrosion resistance. The recommended storage conditions for this cable are between 15°C to 25°C with a humidity range of 30% to 60%. The cable length is precisely 50mm, with a tolerance of ±3%. This product is RoHS compliant, making it suitable for environmentally conscious projects.
CABLE ASSY, FFC-FFC, 12 CORE, 50MM; No. of Conductors:12Conduct
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 67AH2838 |
| Product Name | Cable Assy, Ffc-Ffc, 12 Core, 50Mm; No. Of Conductors Multicomp Pro |
| Cable Length | 0.1640 ft (0.5000 dm) |