multicomp PRO Cable Assy, Ffc-Ffc, 11 Core, 305Mm; No. Of Conductors Multicomp Pro MP-FFCA05113052B

Description
CABLE ASSY, FFC-FFC, 11 CORE, 305MM; No. of Conductors:11Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 11 CORE, 305MM; No. of Conductors:11Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 11 Core, 305Mm; No. Of Conductors Multicomp Pro - 83AH2523 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 11 Core, 305Mm; No. Of Conductors Multicomp Pro
83AH2523
Cable Assy, Ffc-Ffc, 11 Core, 305Mm; No. Of Conductors Multicomp Pro 83AH2523
CABLE ASSY, FFC-FFC, 11 CORE, 305MM; No. of Conductors:11Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 11 CORE, 305MM; No. of Conductors:11Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2523
Product Name Cable Assy, Ffc-Ffc, 11 Core, 305Mm; No. Of Conductors Multicomp Pro
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60099A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Circular Cable Assemblies - 2171-NEBC-D8G4-ES-10-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 32.8 ft (99.97 dm)
View Details
Twisted Pair Cable - 107613-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers