multicomp PRO Cable Assy, Ffc-Ffc, 11 Core, 305Mm; No. Of Conductors Multicomp Pro MP-FFCA05113052A

Description
CABLE ASSY, FFC-FFC, 11 CORE, 305MM; No. of Conductors:11Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-0.5 RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 11 CORE, 305MM; No. of Conductors:11Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-0.5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 11 Core, 305Mm; No. Of Conductors Multicomp Pro - 83AH2522 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 11 Core, 305Mm; No. Of Conductors Multicomp Pro
83AH2522
Cable Assy, Ffc-Ffc, 11 Core, 305Mm; No. Of Conductors Multicomp Pro 83AH2522
CABLE ASSY, FFC-FFC, 11 CORE, 305MM; No. of Conductors:11Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-0.5 RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 11 CORE, 305MM; No. of Conductors:11Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-0.5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2522
Product Name Cable Assy, Ffc-Ffc, 11 Core, 305Mm; No. Of Conductors Multicomp Pro
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details