The Cable Assembly, FFC-FFC, 10 Core, 100mm from Multicomp Pro features a 0.5mm pitch and is designed for applications requiring a compact and flexible connection. The cable is constructed with a white PET insulator and a blue PET support tape, ensuring durability and reliability. It has brass contacts with tin plating, which enhances conductivity and corrosion resistance. The recommended storage conditions for this cable are between 15°C to 25°C with a humidity level of 30% to 60%. The cable length is 100mm, and it is compliant with RoHS standards, making it suitable for environmentally conscious projects. This product is ideal for engineers looking for a reliable flat flexible cable solution in their designs.
CABLE ASSY, FFC-FFC, 10 CORE, 100MM; No. of Conductors:10Conduct
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 67AH2831 |
| Product Name | Cable Assy, Ffc-Ffc, 10 Core, 100Mm; No. Of Conductors Multicomp Pro |
| Cable Length | 0.3281 ft (1 dm) |