multicomp PRO Cable Assy, Ffc-Ffc, 8 Core, 152Mm; No. Of Conductors Multicomp Pro MP-FFCA05081522B

Description
CABLE ASSY, FFC-FFC, 8 CORE, 152MM; No. of Conductors:8Conducto r; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White; Product Range:MP-FFC-0.5RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 8 CORE, 152MM; No. of Conductors:8Conducto r; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White; Product Range:MP-FFC-0.5RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 8 Core, 152Mm; No. Of Conductors Multicomp Pro - 67AH2826 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 8 Core, 152Mm; No. Of Conductors Multicomp Pro
67AH2826
Cable Assy, Ffc-Ffc, 8 Core, 152Mm; No. Of Conductors Multicomp Pro 67AH2826
CABLE ASSY, FFC-FFC, 8 CORE, 152MM; No. of Conductors:8Conducto r; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White; Product Range:MP-FFC-0.5RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 8 CORE, 152MM; No. of Conductors:8Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White; Product Range:MP-FFC-0.5RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AH2826
Product Name Cable Assy, Ffc-Ffc, 8 Core, 152Mm; No. Of Conductors Multicomp Pro
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Special and adapter cables - M12 - VFB-SK8P/4P-M12/M8-S-G-7,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stacking Double Banana Plug to XH Macro-Hook and Alligator, Twisted Pair Test Cable - 3051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details