multicomp PRO Cable Assy, Ffc-Ffc, 6 Core, 200Mm; No. Of Conductors Multicomp Pro MP-FFCA05062002B

Description
CABLE ASSY, FFC-FFC, 6 CORE, 200MM; No. of Conductors:6Conducto r; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes
Description
CABLE ASSY, FFC-FFC, 6 CORE, 200MM; No. of Conductors:6Conducto r; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 6 Core, 200Mm; No. Of Conductors Multicomp Pro - 67AH2820 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 6 Core, 200Mm; No. Of Conductors Multicomp Pro
67AH2820
Cable Assy, Ffc-Ffc, 6 Core, 200Mm; No. Of Conductors Multicomp Pro 67AH2820
CABLE ASSY, FFC-FFC, 6 CORE, 200MM; No. of Conductors:6Conducto r; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 6 CORE, 200MM; No. of Conductors:6Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AH2820
Product Name Cable Assy, Ffc-Ffc, 6 Core, 200Mm; No. Of Conductors Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details