The FFC Cable Assembly, 6P, White, 100mm (part number 67AH2816) features a 0.5mm pitch and is designed for applications requiring a compact and flexible connection. The cable is constructed with a PET insulator in white and a blue PET support tape, ensuring durability and reliability. The contacts are made of brass with tin plating, providing good conductivity. This assembly is suitable for environments with recommended storage conditions of 15°C to 25°C temperature and 30% to 60% humidity. The cable length tolerance is ±3% for lengths between 30mm and 50mm, and ±5% for lengths from 51mm to 200mm. This product is RoHS compliant, making it suitable for environmentally conscious projects.
FFC CABLE ASSY, 6P, WHITE, 100MM; No. of Conductors:6Conducto
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 67AH2816 |
| Product Name | Ffc Cable Assy, 6P, White, 100Mm; No. Of Conductors Multicomp Pro |
| Cable Length | 0.3281 ft (1 dm) |