multicomp PRO Cable Assy, Ffc-Ffc, 5 Core, 305Mm; No. Of Conductors Multicomp Pro MP-FFCA05053052A

Description
CABLE ASSY, FFC-FFC, 5 CORE, 305MM; No. of Conductors:5Conducto r; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-0.5 RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 5 CORE, 305MM; No. of Conductors:5Conducto r; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-0.5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 5 Core, 305Mm; No. Of Conductors Multicomp Pro - 83AH2510 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 5 Core, 305Mm; No. Of Conductors Multicomp Pro
83AH2510
Cable Assy, Ffc-Ffc, 5 Core, 305Mm; No. Of Conductors Multicomp Pro 83AH2510
CABLE ASSY, FFC-FFC, 5 CORE, 305MM; No. of Conductors:5Conducto r; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-0.5 RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 5 CORE, 305MM; No. of Conductors:5Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-0.5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2510
Product Name Cable Assy, Ffc-Ffc, 5 Core, 305Mm; No. Of Conductors Multicomp Pro
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to Alligators - 4059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6393A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details