multicomp PRO Supply Voltage Vdc Multicomp Pro MP-EC8025M12EA

Description
Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Fluid; Air Flow - CFM:-; Noise Rating:-; Power Rating:-; Rated Speed:-; Power Connection Type:-; Current Rating:110mA; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Fluid; Air Flow - CFM:-; Noise Rating:-; Power Rating:-; Rated Speed:-; Power Connection Type:-; Current Rating:110mA; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Vdc Multicomp Pro - 41P0100 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Vdc Multicomp Pro
41P0100
Supply Voltage Vdc Multicomp Pro 41P0100
Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Fluid; Air Flow - CFM:-; Noise Rating:-; Power Rating:-; Rated Speed:-; Power Connection Type:-; Current Rating:110mA; IP Rating:- RoHS Compliant: Yes

Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Fluid; Air Flow - CFM:-; Noise Rating:-; Power Rating:-; Rated Speed:-; Power Connection Type:-; Current Rating:110mA; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 41P0100
Product Name Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Rack Cooling - 1183285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Sound Level 51 dbA
Bearings Ball/Roller
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 150W Rohs Compliant Stego - 70M7862 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFF20000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details