multicomp PRO Power Supply, Ac-Dc, 12V, 10A Rohs Compliant Multicomp Pro MP-DRAN120-12A

Description
POWER SUPPLY, AC-DC, 12V, 10A ROHS COMPLIANT: YES
Description
POWER SUPPLY, AC-DC, 12V, 10A ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro AC-DC Power Supply (part number 83AH9973) is a 120W unit designed for DIN rail mounting, providing a stable output of 12V DC at 10A. It features an input voltage range of 115/230V AC with automatic selection, ensuring compatibility with various power sources. The power supply includes a power factor correction (PFC) function and supports parallel operation through a switch. With an efficiency rating of up to 87%, this power supply operates effectively within a wide temperature range of -35°C to +71°C. It has a hold-up time of 25ms at nominal input and a rise time of 150ms. The unit is equipped with multiple protection features, including over-voltage, over-load, and short-circuit protection, enhancing its reliability in various applications. The physical dimensions are 124.5mm x 64mm x 123.6mm, and it weighs 920g. The device is RoHS compliant and meets several safety standards, including UL and CE certifications, making it suitable for industrial and commercial use.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro AC-DC Power Supply (part number 83AH9973) is a 120W unit designed for DIN rail mounting, providing a stable output of 12V DC at 10A. It features an input voltage range of 115/230V AC with automatic selection, ensuring compatibility with various power sources. The power supply includes a power factor correction (PFC) function and supports parallel operation through a switch. With an efficiency rating of up to 87%, this power supply operates effectively within a wide temperature range of -35°C to +71°C. It has a hold-up time of 25ms at nominal input and a rise time of 150ms. The unit is equipped with multiple protection features, including over-voltage, over-load, and short-circuit protection, enhancing its reliability in various applications. The physical dimensions are 124.5mm x 64mm x 123.6mm, and it weighs 920g. The device is RoHS compliant and meets several safety standards, including UL and CE certifications, making it suitable for industrial and commercial use.

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 12V, 10A Rohs Compliant Multicomp Pro - 83AH9973 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 10A Rohs Compliant Multicomp Pro
83AH9973
Power Supply, Ac-Dc, 12V, 10A Rohs Compliant Multicomp Pro 83AH9973
POWER SUPPLY, AC-DC, 12V, 10A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 12V, 10A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 83AH9973
Product Name Power Supply, Ac-Dc, 12V, 10A Rohs Compliant Multicomp Pro
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
Switching Power Supplies - 1227655 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details