multicomp PRO Alligator Clip, Iron, Black, 1A; Connector Type Multicomp Pro MP-881110-BLACK

Description
ALLIGATOR CLIP, IRON, BLACK, 1A; Connector Type:Alligator Clip; Current Rating:1A; Jaw Opening Max:-; Insulator Colour:Black; Product Range:-; Termination Method:Solder RoHS Compliant: Yes
Datasheet
Description
ALLIGATOR CLIP, IRON, BLACK, 1A; Connector Type:Alligator Clip; Current Rating:1A; Jaw Opening Max:-; Insulator Colour:Black; Product Range:-; Termination Method:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, Iron, Black, 1A; Connector Type Multicomp Pro - 20M4231 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, Iron, Black, 1A; Connector Type Multicomp Pro
20M4231
Alligator Clip, Iron, Black, 1A; Connector Type Multicomp Pro 20M4231
ALLIGATOR CLIP, IRON, BLACK, 1A; Connector Type:Alligator Clip; Current Rating:1A; Jaw Opening Max:-; Insulator Colour:Black; Product Range:-; Termination Method:Solder RoHS Compliant: Yes

ALLIGATOR CLIP, IRON, BLACK, 1A; Connector Type:Alligator Clip; Current Rating:1A; Jaw Opening Max:-; Insulator Colour:Black; Product Range:-; Termination Method:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20M4231
Product Name Alligator Clip, Iron, Black, 1A; Connector Type Multicomp Pro
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - NEBV-HSG2-KN-1-N-LE2 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 0 to 60 volts
View Details
Din Rail, Channel - 2946-2002-2457-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Insulation Boot for P/N 9350 - 9352 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details