Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GEARMOTORS
MULTICOMP PRO
MP-708-0002 -- SERVO MOTOR, 360DEG ROHS COMPLIANT MULTICOMP PRO
multicomp PRO
Servo Motor, 360Deg Rohs Compliant Multicomp Pro
MP-708-0002
Description
SERVO MOTOR, 360DEG ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
SERVO MOTOR, 360DEG ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Servo Motor, 360Deg Rohs Compliant Multicomp Pro
53AH7143
Servo Motor, 360Deg Rohs Compliant Multicomp Pro
53AH7143
SERVO MOTOR, 360DEG ROHS COMPLIANT: YES
SERVO MOTOR, 360DEG ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Gearmotors
Product Number
53AH7143
Product Name
Servo Motor, 360Deg Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data
Similar Products
FAULHABER MICROMO
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder
Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder
Specs
Motor Type
DC Motor; Stepper Motor
DC Voltage Range
12.0 VDC
Torque Constant
1.01 in-oz/amp (7.15 mN-m/amp)
View Details
Shenzhen Yunhongda Motor Co., LTD.
Aluminum Alloy Gear Motor with Triple Bearing Support
YHD-G4430
Specs
DC Voltage Range
12.0 to 24.0 VDC
Shaft Speed
10 to 300 rpm
Environmental Features
Dust-proof; Drip-proof
View Details
Shenzhen Power Motor Industrial Co., Ltd.
PGM.W66 Gear motor
Specs
DC Voltage Range
220.0 VDC
Output Power
0.0909 HP
Continuous Current
0.3000 amps
View Details
ElectroCraft
Motor
TPE17M-44A20-1110-X
View Details