RF COAX CONN, SMA, JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 74R7791 |
| Product Name | Rf Coax Conn, Sma, Jack, 50 Ohm, Pcb; Connector Type Multicomp Pro |
| Connector Type | SMA |