multicomp PRO Rf/coaxial, Ssma Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro MP-49-03L-TGG

Description
RF/COAXIAL, SSMA PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SSMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, SSMA PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SSMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Ssma Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro - 42M2964 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Ssma Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro
42M2964
Rf/coaxial, Ssma Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro 42M2964
RF/COAXIAL, SSMA PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SSMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SSMA PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SSMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 42M2964
Product Name Rf/coaxial, Ssma Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro
Connector Type SMA; SSMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAB1B1 - kTB Solutions
Specs
Frequency 0.000 to 3.000 GHz
View Details
BNC Female to Double Banana Plug, Adapter - 9225 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
2 suppliers
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
RF Coaxial Cable Mount Connector - 256-2CCSF - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Male / Plug
Geometry Straight
View Details