RF COAX CONN, SSMB, JACK, 50 OHM, PCB; Connector Type:SSMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 42M2954 |
| Product Name | Rf Coax Conn, Ssmb, Jack, 50 Ohm, Pcb; Connector Type Multicomp Pro |
| Connector Type | SMB; SSMB |