RF/COAXIAL, MMCX JACK, STRAIGHT, 50 OHM SOLDER; Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 25M2723 |
| Product Name | Rf/coaxial, Mmcx Jack, Straight, 50 Ohm Solder; Connector Type Multicomp Pro |
| Connector Type | MCX; MMCX |