RF/COAXIAL, MMCX PLUG, R/A, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 25M2716 |
| Product Name | Rf/coaxial, Mmcx Plug, R/a, 50 Ohm, Crimp; Connector Type Multicomp Pro |
| Connector Type | MCX; MMCX |