multicomp PRO Rf/coaxial, Mmcx Plug, R/a, 50 Ohm, Crimp; Connector Type Multicomp Pro MP-37-02L-4-TGG

Description
RF/COAXIAL, MMCX PLUG, R/A, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, MMCX PLUG, R/A, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Mmcx Plug, R/a, 50 Ohm, Crimp; Connector Type Multicomp Pro - 25M2715 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mmcx Plug, R/a, 50 Ohm, Crimp; Connector Type Multicomp Pro
25M2715
Rf/coaxial, Mmcx Plug, R/a, 50 Ohm, Crimp; Connector Type Multicomp Pro 25M2715
RF/COAXIAL, MMCX PLUG, R/A, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, MMCX PLUG, R/A, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 25M2715
Product Name Rf/coaxial, Mmcx Plug, R/a, 50 Ohm, Crimp; Connector Type Multicomp Pro
Connector Type MCX; MMCX
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type BNC
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 8714E1 - Maury Microwave
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details