multicomp PRO Rf/coaxial, Mmcx Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro MP-37-01M-6-TGG

Description
RF/COAXIAL, MMCX PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, MMCX PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Mmcx Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro - 25M2713 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mmcx Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro
25M2713
Rf/coaxial, Mmcx Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro 25M2713
RF/COAXIAL, MMCX PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, MMCX PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 25M2713
Product Name Rf/coaxial, Mmcx Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro
Connector Type MCX; MMCX
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASZ - kTB Solutions
Specs
Frequency 0.000 to 1.000 GHz
View Details
SMA Female Connector, RG174/U - 8922 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details