ADAPTER, COAXIAL, SMA JACK-MCX PLUG; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:MCX; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 25M2090 |
| Product Name | Adapter, Coaxial, Sma Jack-Mcx Plug; Convert From Coax Type Multicomp Pro |
| Connector Type | MCX; SMA |