multicomp PRO Rf Adapter, Mcx Jack-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro MP-27-25 TGG

Description
RF ADAPTER, MCX JACK-SMA JACK, 50 OHM; Convert From Coax Type:MCX; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF ADAPTER, MCX JACK-SMA JACK, 50 OHM; Convert From Coax Type:MCX; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Adapter, Mcx Jack-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro - 25M2089 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Mcx Jack-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro
25M2089
Rf Adapter, Mcx Jack-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro 25M2089
RF ADAPTER, MCX JACK-SMA JACK, 50 OHM; Convert From Coax Type:MCX; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF ADAPTER, MCX JACK-SMA JACK, 50 OHM; Convert From Coax Type:MCX; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 25M2089
Product Name Rf Adapter, Mcx Jack-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro
Connector Type MCX; SMA
Unlock Full Specs
to access all available technical data

Similar Products

128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
UHF Male to Double Banana Plug, Adapter - 9418 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type UHF
Gender Male / Plug
View Details
Coaxial Adapters - 8022T1 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 18.000 GHz
View Details