RF COAX CONN, MCX, BLKHD JACK, 50 OHM; Connector Type:MCX Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178, RG196; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 25M2088 |
| Product Name | Rf Coax Conn, Mcx, Blkhd Jack, 50 Ohm; Connector Type Multicomp Pro |
| Connector Type | MCX |