RF/COAX, JACK, SMC, R/A, PCB, 50 OHM; Connector Type:SMC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:10GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 26M6977 |
| Product Name | Rf/coax, Jack, Smc, R/a, Pcb, 50 Ohm; Connector Type Multicomp Pro |
| Connector Type | SMC |