SMC COAXIAL, STRAIGHT JACK, 50 OHM, PCB THROUGH HOLE VERTICAL; Connector Type:SMC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:10GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 26M6976 |
| Product Name | Smc Coaxial, Straight Jack, 50 Ohm, Pcb Through Hole Vertical; Connector Type Multicomp Pro |
| Connector Type | SMC |