RF/COAXIAL, SMC BULKHEAD JACK STRAIGHT, 50 OHM; Connector Type:SMC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 12M7049 |
| Product Name | Rf/coaxial, Smc Bulkhead Jack Straight, 50 Ohm; Connector Type Multicomp Pro |
| Connector Type | SMC |