RF COAX CONN, SMC, R/A PLUG, 50 OHM; Connector Type:SMC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174; Contact Material:Beryllium Copper; Frequency Max:10GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 25M2014 |
| Product Name | Rf Coax Conn, Smc, R/a Plug, 50 Ohm; Connector Type Multicomp Pro |
| Connector Type | SMC |