RF/COAXIAL, SMC PLUG, STRAIGHT, 50 OHM, CLAMP; Connector Type:SMC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 26M6975 |
| Product Name | Rf/coaxial, Smc Plug, Straight, 50 Ohm, Clamp; Connector Type Multicomp Pro |
| Connector Type | SMC |