multicomp PRO Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Multicomp Pro MP-24-14-2-TGG

Description
RF/COAXIAL, SMB JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, SMB JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Multicomp Pro - 26M6924 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Multicomp Pro
26M6924
Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Multicomp Pro 26M6924
RF/COAXIAL, SMB JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, SMB JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 26M6924
Product Name Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Multicomp Pro
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - CC-A-SMAN-MF - Maury Microwave
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Frequency 18.000 GHz
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type SMA
Geometry Straight
Mounting Bulkhead
View Details
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Slotted
View Details
Coaxial Connector (RF) Assemblies - FLC.1S.275.CTAC62-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details