RF/COAXIAL, SMB JACK, R/A, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 26M6923 |
| Product Name | Rf/coaxial, Smb Jack, R/a, 50 Ohm, Solder; Connector Type Multicomp Pro |
| Connector Type | SMB |