The RF Coax Connector, SMB Jack, 50 Ohm, is designed for use with RG174U or similar style cables. It features a straight plug configuration and is constructed from brass with a gold finish, ensuring durability and reliable performance. The connector supports a frequency range of DC to 4 GHz and has a nominal impedance of 50 Ohms. It can handle a maximum working voltage of 335 volts and has a maximum Voltage Standing Wave Ratio (VSWR) of 1.41. The connector's mechanical interface complies with MIL-STD-348A, and it utilizes a crimp termination method for both the outer and inner connections. The operating temperature range is from -65°C to +165°C, making it suitable for various environmental conditions. The crimp ferrule and center contact also have gold plating, enhancing conductivity and corrosion resistance. This connector is RoHS compliant, aligning with environmental standards.
RF COAX CONN, SMB, JACK, 50 OHM, CABLE; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 26M6919 |
| Product Name | Rf Coax Conn, Smb, Jack, 50 Ohm, Cable; Connector Type Multicomp Pro |
| Connector Type | SMB |