multicomp PRO Rf/coaxial, Smb Plug, Str, 50 Ohm, Crimp; Connector Type Multicomp Pro MP-24-05L-15-TGG

Description
RF/COAXIAL, SMB PLUG, STR, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, SMB PLUG, STR, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Smb Plug, Str, 50 Ohm, Crimp; Connector Type Multicomp Pro - 26M6918 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Plug, Str, 50 Ohm, Crimp; Connector Type Multicomp Pro
26M6918
Rf/coaxial, Smb Plug, Str, 50 Ohm, Crimp; Connector Type Multicomp Pro 26M6918
RF/COAXIAL, SMB PLUG, STR, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, SMB PLUG, STR, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 26M6918
Product Name Rf/coaxial, Smb Plug, Str, 50 Ohm, Crimp; Connector Type Multicomp Pro
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA6LC - kTB Solutions
Specs
Frequency 0.000 to 3.000 GHz
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details