multicomp PRO Rf Coax Conn, Smb, Jack, 50 Ohm, Cable; Connector Type Multicomp Pro MP-24-02L-1-TGG

Description
RF COAX CONN, SMB, JACK, 50 OHM, CABLE; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Clamp; Impedance:50ohm; Coaxial Cable Types:RG174; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
Datasheet
Description
RF COAX CONN, SMB, JACK, 50 OHM, CABLE; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Clamp; Impedance:50ohm; Coaxial Cable Types:RG174; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Conn, Smb, Jack, 50 Ohm, Cable; Connector Type Multicomp Pro - 26M6917 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Smb, Jack, 50 Ohm, Cable; Connector Type Multicomp Pro
26M6917
Rf Coax Conn, Smb, Jack, 50 Ohm, Cable; Connector Type Multicomp Pro 26M6917
RF COAX CONN, SMB, JACK, 50 OHM, CABLE; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Clamp; Impedance:50ohm; Coaxial Cable Types:RG174; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF COAX CONN, SMB, JACK, 50 OHM, CABLE; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Clamp; Impedance:50ohm; Coaxial Cable Types:RG174; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 26M6917
Product Name Rf Coax Conn, Smb, Jack, 50 Ohm, Cable; Connector Type Multicomp Pro
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. Connector for RG59 Cable - ET-BMS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
75 OHM Connectors BNC Inline Jack - 190727 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-FRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details