RF COAX CONN, SMB, PLUG, 50 OHM, CABLE; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174; Contact Material:Beryllium Copper; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 26M6916 |
| Product Name | Rf Coax Conn, Smb, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro |
| Connector Type | SMB |