multicomp PRO Plug, Low Voltage, 3.3Mm; Gender Multicomp Pro MP-204

Description
PLUG, LOW VOLTAGE, 3.3MM; Gender:Plug; Current Rating:2A; Pin Diameter:1mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:3.3mm; Voltage RoHS Compliant: Yes
Datasheet
Description
PLUG, LOW VOLTAGE, 3.3MM; Gender:Plug; Current Rating:2A; Pin Diameter:1mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:3.3mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Low Voltage, 3.3Mm; Gender Multicomp Pro - 25R4810 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Low Voltage, 3.3Mm; Gender Multicomp Pro
25R4810
Plug, Low Voltage, 3.3Mm; Gender Multicomp Pro 25R4810
PLUG, LOW VOLTAGE, 3.3MM; Gender:Plug; Current Rating:2A; Pin Diameter:1mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:3.3mm; Voltage RoHS Compliant: Yes

PLUG, LOW VOLTAGE, 3.3MM; Gender:Plug; Current Rating:2A; Pin Diameter:1mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:3.3mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25R4810
Product Name Plug, Low Voltage, 3.3Mm; Gender Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Assortment of plugs - NEKM-C-9 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details