multicomp PRO Plug, Low Voltage, 0.7Mm; Gender Multicomp Pro MP-201

Description
PLUG, LOW VOLTAGE, 0.7MM; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:0.7mm; Barrel Outer Diameter:2.35mm; Voltage RoHS Compliant: Yes
Description
PLUG, LOW VOLTAGE, 0.7MM; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:0.7mm; Barrel Outer Diameter:2.35mm; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, Low Voltage, 0.7Mm; Gender Multicomp Pro - 25R4807 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Low Voltage, 0.7Mm; Gender Multicomp Pro
25R4807
Plug, Low Voltage, 0.7Mm; Gender Multicomp Pro 25R4807
PLUG, LOW VOLTAGE, 0.7MM; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:0.7mm; Barrel Outer Diameter:2.35mm; Voltage RoHS Compliant: Yes

PLUG, LOW VOLTAGE, 0.7MM; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:0.7mm; Barrel Outer Diameter:2.35mm; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25R4807
Product Name Plug, Low Voltage, 0.7Mm; Gender Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECC-L2G2-C1 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Mini Receptacle - 888N-M4AFE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details