RF/COAXIAL, SMA JACK, EDGE LAUNCH, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Edge Launch Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 42M2864 |
| Product Name | Rf/coaxial, Sma Jack, Edge Launch, 50 Ohm, Solder; Connector Type Multicomp Pro |
| Connector Type | SMA |