RF/COAXIAL SMA BULKHEAD JACK R/A 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 26M6024 |
| Product Name | Rf/coaxial Sma Bulkhead Jack R/a 50 Ohm Solder; Connector Type Multicomp Pro |
| Connector Type | SMA |