RF/COAX, JACK SMA, BULKHEAD, SMD, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 26M6023 |
| Product Name | Rf/coax, Jack Sma, Bulkhead, Smd, 50 Ohm; Connector Type Multicomp Pro |
| Connector Type | SMA |