CONN, RF/COAXIAL, SMA JACK, STR, 50OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 26M6022 |
| Product Name | Conn, Rf/coaxial, Sma Jack, Str, 50Ohm, Solder; Connector Type Multicomp Pro |
| Connector Type | SMA |