multicomp PRO Rf Adapter, Sma Jack-Tnc Jack, 50 Ohm; Convert From Coax Type Multicomp Pro MP-19-41-4 TGN

Description
RF ADAPTER, SMA JACK-TNC JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF ADAPTER, SMA JACK-TNC JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Adapter, Sma Jack-Tnc Jack, 50 Ohm; Convert From Coax Type Multicomp Pro - 26M6021 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Sma Jack-Tnc Jack, 50 Ohm; Convert From Coax Type Multicomp Pro
26M6021
Rf Adapter, Sma Jack-Tnc Jack, 50 Ohm; Convert From Coax Type Multicomp Pro 26M6021
RF ADAPTER, SMA JACK-TNC JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF ADAPTER, SMA JACK-TNC JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 26M6021
Product Name Rf Adapter, Sma Jack-Tnc Jack, 50 Ohm; Convert From Coax Type Multicomp Pro
Connector Type SMA; TNC
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide To Coax Adapters - NWCA-22-2 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Geometry End launch
Frequency 40.000 to 50.000 GHz
View Details
BNC Male to Double Banana Plug, Adapter - 9248 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
View Details