RF/COAXIAL ADAPTER, SMA JACK-TNC PLUG; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 26M6020 |
| Product Name | Rf/coaxial Adapter, Sma Jack-Tnc Plug; Convert From Coax Type Multicomp Pro |
| Connector Type | SMA; TNC |