RF/COAXIAL ADAPTER, N JACK-SMA JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 25M0882 |
| Product Name | Rf/coaxial Adapter, N Jack-Sma Jack; Convert From Coax Type Multicomp Pro |
| Connector Type | SMA |