multicomp PRO Rf/coaxial Adapter, N Plug-Sma Jack; Convert From Coax Type Multicomp Pro MP-19-34-2

Description
RF/COAXIAL ADAPTER, N PLUG-SMA JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL ADAPTER, N PLUG-SMA JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Adapter, N Plug-Sma Jack; Convert From Coax Type Multicomp Pro - 26M6018 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, N Plug-Sma Jack; Convert From Coax Type Multicomp Pro
26M6018
Rf/coaxial Adapter, N Plug-Sma Jack; Convert From Coax Type Multicomp Pro 26M6018
RF/COAXIAL ADAPTER, N PLUG-SMA JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, N PLUG-SMA JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 26M6018
Product Name Rf/coaxial Adapter, N Plug-Sma Jack; Convert From Coax Type Multicomp Pro
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to BNC Female, Adapter - 9323 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Slotted
View Details