multicomp PRO Rf/coaxial Adapter, Sma Plug-Bnc Jack; Convert From Coax Type Multicomp Pro MP-19-29-1 TGN

Description
RF/COAXIAL ADAPTER, SMA PLUG-BNC JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL ADAPTER, SMA PLUG-BNC JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Adapter, Sma Plug-Bnc Jack; Convert From Coax Type Multicomp Pro - 26M6015 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Plug-Bnc Jack; Convert From Coax Type Multicomp Pro
26M6015
Rf/coaxial Adapter, Sma Plug-Bnc Jack; Convert From Coax Type Multicomp Pro 26M6015
RF/COAXIAL ADAPTER, SMA PLUG-BNC JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA PLUG-BNC JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 26M6015
Product Name Rf/coaxial Adapter, Sma Plug-Bnc Jack; Convert From Coax Type Multicomp Pro
Connector Type BNC; SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1121704 - RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Right Angle; Right angle
Termination Clamp
View Details
BNC Male to Double Binding Post, Adapter - 9410 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug
View Details
Coaxial Adapters - X200A8 - Maury Microwave
Specs
Gender Female / Jack
Frequency 12.400 GHz
View Details