RF/COAX ADAPTER, SMA PLUG-N PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series CoaxialRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 25M0881 |
| Product Name | Rf/coax Adapter, Sma Plug-N Plug, 50 Ohm; Convert From Coax Type Multicomp Pro |
| Connector Type | SMA |