RF/COAX ADAPTER, SMA JACK-JACK, BULKHEAD, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 25M0880 |
| Product Name | Rf/coax Adapter, Sma Jack-Jack, Bulkhead, 50 Ohm; Convert From Coax Type Multicomp Pro |
| Connector Type | SMA |