RF/COAXIAL, SMA BULKHEAD JACK STRAIGHT, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 85K9165 |
| Product Name | Rf/coaxial, Sma Bulkhead Jack Straight, 50 Ohm; Connector Type Multicomp Pro |
| Connector Type | SMA |