multicomp PRO Rf Coax Conn, Sma, Blkhd Jack, 50 Ohm; Connector Type Multicomp Pro MP-19-04F-3-TGG

Description
RF COAX CONN, SMA, BLKHD JACK, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
RF COAX CONN, SMA, BLKHD JACK, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Conn, Sma, Blkhd Jack, 50 Ohm; Connector Type Multicomp Pro - 26M6011 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma, Blkhd Jack, 50 Ohm; Connector Type Multicomp Pro
26M6011
Rf Coax Conn, Sma, Blkhd Jack, 50 Ohm; Connector Type Multicomp Pro 26M6011
RF COAX CONN, SMA, BLKHD JACK, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAX CONN, SMA, BLKHD JACK, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 26M6011
Product Name Rf Coax Conn, Sma, Blkhd Jack, 50 Ohm; Connector Type Multicomp Pro
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRB-141-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Adapters - 7581616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details